Evident Scientific Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 38DL PLUS Ultrasonic Thickness Gage: Advanced Features, Simple Operation, Rugged, Reliable The 38DL PLUS is an innovative instrument that signals a new era in ultrasonic thickness gaging. Ideally suited for... | |
| Manual and Semi-Automated Corrosion Mapping The HydroFORM scanner is designed to offer the best inspection solution for detecting wall thickness reductions due to corrosion, abrasion and erosion. In addition, HydroFORM... | |
| Calibration and/or Reference Blocks should be used in every application. Standard blocks are available for angle beam calibrations and thickness calibrations of common materials. Blocks manufactured from 1018 steel, 304... | |
| The 45MG is an advanced ultrasonic thickness gage packed with standard measurement features and software options. This unique instrument is compatible with the complete range of Olympus dual element and... | |
| The EPOCH LTC Digital Ultrasonic Flaw Detector offers state-of-the-art technology in a package that is compact and lightweight 2.12 lbs (0.96 kg). Based on the design of the class-leading EPOCH... | |
| The handheld 35RDC is a simple Go/No-Go ultrasonic instrument designed to detect subsurface defects caused by impact damage on solid laminate aircraft composite structures. The 35RDC features a backlit LCD... | |
| The Magna-Mike® 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Operation of the Magna-Mike is very simple. | |
| The Olympus 27MG is an affordable ultrasonic thickness gage designed to make accurate, measurements from one side on internally corroded or eroded metal pipes, tanks, and other equipment. It weighs... |