Evident Scientific Datasheets for Microscope Lenses and Objectives
Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy.
Microscope Lenses and Objectives: Learn more
| Product Name | Notes |
|---|---|
| Olympus' LCPLFLN-LCD lenses are optimal for observing specimens through glass substrates such as LCD panels. The adoption of optical correction rings allows aberration correction according to glass thickness. LC Long... | |
| Olympus' MPLFLN-BDP lens is a one of our semi apochromat MPLFLN-BD objectives, this universal series provides the highest optimal performance in polarized light and differential contrast observation. M Plan Semi-Apochromat... | |
| Our LMPLFLN lens is part of our Plan semi-apochromat series, providing longer working distances for added specimen safety and observation with increased contrast. Long Working Distance M Plan Semi-Apochromat -... | |
| Our LMPLFLN-BD brightfield / darkfield lens is part of our Plan semi-apochromat series, providing longer working distances for added specimen safety and observation with increased contrast. Long Working Distance M... | |
| Our LMPLN-IR and LCPLN-IR long working distance Plan Achromat lenses, are specifically designed for optimal transmission in the near infrared (700-1300nm wavelengths). Near-IR Long Working Distance Plan Achromat - LMPLN-IR/LCPLN-IR... | |
| Our MPLAPON Plan Apochromat objective lens Series provides the highest level of chromatic correction and resolution capability available from Olympus. High level wavefront aberration correction is guaranteed. M Plan Apochromat... | |
| Our MPLAPON-Oil Plan Apochromat oil immersion objective provides the highest level of chromatic correction and resolution capability available from Olympus. Outstanding Numerical Aperture, 1.4, ensures unparalleled resolution. M Plan Apochromat... | |
| Our MPLN Plan Achromat lens series is dedicated to brightfield observation and provides excellent contrast and optimum flatness throughout the field of view. M Plan Achromat - MPLN Objective lenses... | |
| Our MPLN Plan Achromat lens series is designed for both brightfield and darkfield observation and provides excellent contrast and optimum flatness throughout the field of view. M Plan Achromat -... | |
| The MPLFLN objective lens has well balanced performance with a semi apochromat color correction, a fair working distance and a high numerical aperture and is suitable for the widest range... | |
| The MPLFLN-BD lens has semi apochromat color correction and is suitable for the widest range of applications. Especially designed for darkfield observation and the examination of scratches or etchings on... | |
| The SLMPLN Plan Achromat objective lens offers the ultimate in performance with exceptionally long working distance and image clarity that you expect from the Olympus UIS 2 optical system. Ideal... | |
| This objective lens is designed for the Mirau style of white light interferometers and maintains a high level of temperature tolerance. The optimized NA of 0.8 provides improved light gathering,... |