Evident Scientific Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| Affordable Brightfield Imaging for Materials Science Brightfield Imaging Out of the Box Combining quality brightfield images with affordability, the LC35 digital microscope camera is an excellent value for materials science... | |
| Simplify Your Technical Cleanliness The cleanliness of components and parts is at the center of the manufacturing process. Meeting high standards for counting, analyzing, and classifying the often micron-sized contaminant... | |
| Better Images and Results DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change Switch between 6 different observation... | |
| Get reliable data quickly. Sub-micron 3D observation/measurem ent Observe steps in the nanometer range and measure height differences at the sub-micron level. ISO25178-compliant surface roughness measurement Measure surface roughness from... | |
| Built for failure analysis and material engineering research, the OLS5100 laser microscope combines exceptional measurement accuracy and optical performance with smart tools that make the microscope easy to use. Precisely... | |
| Designed with modularity in mind, the BX3M series provide versatility for a wide variety of materials science and industrial applications. With improved integration with OLYMPUS Stream software, the BX3M provides... | |
| Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow... | |
| The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates... | |
| The AR1 microscope system enables you to overlay text and digital images over your microscope's field of view, making it easy to follow directions, read notes, and even watch videos... | |
| The BX43 microscope offers an outstanding range of features, high optical performance and is the ideal platform for digital imaging. This flexible microscope offers various contrast methods and superior optics... | |
| The BX46 is specifically designed to meet the demands of repetitive routine microscopy. This clinical microscope is focused with a moveable objective nosepiece rather than by moving the stage. The... | |
| The BX63 is completely motorized and is uniquely focused via the nosepiece rather than stage, enabling the stage to be fixed making it more stable. The motorized stage is also... | |
| The BXFM is our most versatile focus mount which accepts numerous optical and lighting components. The ability to utilize high performance vertical illuminators provides the utmost optical versatility for numerous... | |
| The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for... | |
| The BXFM-S is a cost-effective, space-saving focus mount for brightfield microscopy. The focus mount can be used for optical bench, plain stand, or system integration due to its compact design... | |
| The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system... | |
| The GX41 inverted metallographic microscope is ideal for quick and reliable specimen assessment and for determining if metallurgical properties meet manufacturing specifications. Its compact and light weight body is enable... | |
| The IX53 has been designed from the ground up to be the finest microscope available for routine inverted microscopic analysis. The combination of excellent optical performance and mechanical quality results... | |
| The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a... | |
| The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at... | |
| The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and... | |
| The Olympus MX51 industrial inspection microscope is cost-effective and optimized for the inspection requirements of a variety of electronic components, wafers and large samples. | |
| The STM7 microscopes offer excellent versatility and high performance three axis measurements of parts and electrical components, with sub-micron precision. Whether samples are small or large, simple or complex, or... | |
| The SZ51 and SZ61 microscopes, deliver images with superb depth of field as well as clarity, detail and true-to-life color and built in ESD protection. Their dependable, high-performance optics are... | |
| The SZX10 microscope is the logical choice when working distance and field size are important. Our careful system selection of lens design allows the observation and documentation of specimens in... | |
| The SZX7 stereo microscope, features a 7:1 zoom ratio and built in Electro Static Discharge protection, uses an advanced Galilean optical system, providing brilliant highly resolved images with easy access... | |
| The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished... | |
| With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and... | |
| With its EFI (Extended Focal Image) capability, the DSX110 can obtain a clear, in-focus image of an entire sample with one click — no matter how uneven the surface. During... | |
| With its EFI (Extended Focal Image) capability, the DSX510 can obtain a clear, in-focus image of an entire sample with one click — no matter how uneven the surface. During... | |
| With its EFI (Extended Focal Image) capability, the DSX510i can obtain a clear, in-focus image of an entire sample with one click — no matter how uneven the surface. During... |