The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function.
Olympus Camera Control
All functions of the XM10 monochrome camera are controlled and operated via the modular OLYMPUS Stream image analysis software. No matter what current acquisition conditions are, real-time functions guarantee that the entire dynamic range is utilized. This ensures optimal contrast at all times. Following acquisition, XM10's total integration into OLYMPUS Stream image analysis software provides the full range of options and advantages of the latest in image processing and analysis, from image labeling to archiving and report generation.
Evident Scientific | |
---|---|
Product Category | CCD Cameras |
Product Number | XM10 |
Product Name | Industrial Microscope Digital Camera |
Camera Function | Still |
Monochrome / Color | Monochrome |
Application / Industry | Scientific / Research |
Format / Output | IEEE 1394 (FireWire) |
Resolution | 14 bits |