Evident Scientific Datasheets for Optical and Light Microscopes

Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects.
Optical and Light Microscopes: Learn more

Product Name Notes
Better Images and Results DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change Switch between 6 different observation...
Designed with modularity in mind, the BX3M series provide versatility for a wide variety of materials science and industrial applications. With improved integration with OLYMPUS Stream software, the BX3M provides...
Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow...
The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates...
The AR1 microscope system enables you to overlay text and digital images over your microscope's field of view, making it easy to follow directions, read notes, and even watch videos...
The BX63 is completely motorized and is uniquely focused via the nosepiece rather than stage, enabling the stage to be fixed making it more stable. The motorized stage is also...
The BXFM is our most versatile focus mount which accepts numerous optical and lighting components. The ability to utilize high performance vertical illuminators provides the utmost optical versatility for numerous...
The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for...
The BXFM-S is a cost-effective, space-saving focus mount for brightfield microscopy. The focus mount can be used for optical bench, plain stand, or system integration due to its compact design...
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system...
The GX41 inverted metallographic microscope is ideal for quick and reliable specimen assessment and for determining if metallurgical properties meet manufacturing specifications. Its compact and light weight body is enable...
The IX53 has been designed from the ground up to be the finest microscope available for routine inverted microscopic analysis. The combination of excellent optical performance and mechanical quality results...
The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a...
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at...
The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and...
The Olympus MX51 industrial inspection microscope is cost-effective and optimized for the inspection requirements of a variety of electronic components, wafers and large samples.
The STM7 microscopes offer excellent versatility and high performance three axis measurements of parts and electrical components, with sub-micron precision. Whether samples are small or large, simple or complex, or...
The SZ51 and SZ61 microscopes, deliver images with superb depth of field as well as clarity, detail and true-to-life color and built in ESD protection. Their dependable, high-performance optics are...
The SZX10 microscope is the logical choice when working distance and field size are important. Our careful system selection of lens design allows the observation and documentation of specimens in...
The SZX7 stereo microscope, features a 7:1 zoom ratio and built in Electro Static Discharge protection, uses an advanced Galilean optical system, providing brilliant highly resolved images with easy access...
The versatile SZX16 microscope is designed for very demanding applications with the ability to resolve 900 line pair/mm. Utilization of the full zoom range (0.7x - 11.5x) can be accomplished...
With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and...