The XM10IR is a 1.4 megapixel monochrome camera with a spectral response from the visible up to 1000 nm and is ideal for thin through-silicon near IR imaging. The XM10IR also offers all of the properties required to provide dependable gray scale value and infra-red microscopy images.
The XM10IR uses a 1.376 x 1.032-pixel CCD chip cooled to 10°C (at 25°C ambient) with a 14 bit analog digital conversion. It offers three binning modes: 2x, 4x and 8x, resulting in increased sensitivity and frame rates of up to 80 fps in live mode. Its spectral response from the visible up to 1000nm is ideal for through-silicon near-IR imaging.
At full resolution, the XM10IR is ideal for all acquisitions since it is extremely sensitive, low in noise and supports long integration times of up to 160 seconds. The chip has a pixel size of 6.45 µm x 6.45 µm, which, in combination with the camera cooling, ensures the XM10IR is ideal for recording even the faintest signals in your specimen.
Evident Scientific | |
---|---|
Product Category | CCD Cameras |
Product Number | XM10IR |
Product Name | Industrial Microscope Digital Camera |
Camera Function | Still |
Monochrome / Color | Monochrome |
Application / Industry | Scientific / Research |
Format / Output | IEEE 1394 (FireWire) |
Resolution | 14 bits |