Evident Scientific Datasheets for Eddy Current Instruments
Eddy current instruments are NDT instruments that induce detectable eddy currents in conductive materials. They are used to detect flaws, determine thickness, inspect welds, measure conductivity, and sort alloys.
Eddy Current Instruments: Learn more
| Product Name | Notes |
|---|---|
| In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. | |
| Olympus converges its latest advancements in high-performance digital circuitry and eddy current flaw detection into one compact and durable portable unit—the new NORTEC® 600. With its crisp and vivid 5.7... | |
| Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease... | |
| The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is... | |
| The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the... | |
| The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT... |