Evident Scientific Datasheets for Fiberscopes
Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more
| Product Name | Notes |
|---|---|
| Ultra-Thin Diameters The thinnest diameter flexible fiberscope (down to φ0.64mm). You can inspect inside narrow-diameter hole with 1mm or more diameter. In some applications, the entry port size to the... | |
| At 5.0mm (0.19") diameter and 1200mm (47") working length, this instrument was initially developed and approved for the Pratt & Whitney PT6 engine, but has since become used for the... | |
| Glass fibers used in borescopes and standard specification fiberscopes attenuate UV light and can only therefore be used to view the fluorescing images, not to transmit UV illumination. In order... | |
| There are some RVI applications that cannot be satisfied by a standard model fiberscope. Olympus has always been at the forefront of application solutions, and when a situation arises where... |