Legrand Datasheets for Wallplates

Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more

Page: 1 2
Product Name Notes
Combination Wall Plate, 1 Duplex Receptacle & 1 Decorator, Two Gang, White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width...
Combination Wall Plate, 1 Toggle Switch & 1 Blank, Two Gang, White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width...
Combination Wall Plate, 1 Toggle Switch & 1 Decorator, Two Gang, White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width...
Double gang duplex. Red with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Double gang toggle. Red with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Dustproof Locking Stainless Steel Cover, Horizontal Duplex Receptacle Opening. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal...
Dustproof Locking Stainless Steel Cover, Horizontal Single Receptacle Opening. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal...
Dustproof Locking Stainless Steel Cover, Horizontal Toggle Opening. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal for...
Dustproof Stainless Steel Cover, Decorator/GFCI, Vertical Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal for hard-use and...
One decorator/GFCI, one long cover, horizontal one gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal...
One decorator/GFCI, one long cover, vertical one gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal...
One duplex receptacle, one long cover, horizontal one gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers.
One duplex receptacle, one long cover, vertical one gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers.
One duplex receptacle, two small covers, horizontal one gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers.
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Nylon. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in...
One Gang Power Outlet Receptacle Opening, 2.156" hole for 2.125" diameter device - 2 mtg. holes, White Nylon. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in...
One single receptacle, One small cover, vertical one gang plate. Available for four screw mount - add suffix -FS. Stainless Steel Covers are dustproof only and do not meet NEC...
Single gang decorator wall plate, Ivory with black silk screen. NylonTrademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and...
Single gang decorator wall plate, Orange with Black Silk Screen. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width...
Single gang decorator. Blue with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang decorator. Orange with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang decorator. Red with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang duplex. Ivory with Black Fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang duplex. Ivory with Red fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang duplex. Orange with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang duplex. Red with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang duplex. White with Red fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang toggle. Red with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than...
Single gang, duplex receptacle, Orange with Black fill. Nylon trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height...
Single gang, single receptacle. Orange with Black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height...
Single gang, single telephone or cable outlet 13/32" hole. Box mounted. Nylon trademaster plate. Light Almond. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series,...
Single gang, Single telephone or cable outlet 13/32" hole. Box mounted. Nylon Trademaster plate. White. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra...
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Black. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series...
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Brown. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series...
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Gray. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series...
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Ivory. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series...
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Light Almond. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP"...
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. White. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series...
Single gang, Single telephone or cable outlet 5/8" ID. Box mounted. Nylon Trademaster plate. Ivory. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra...
Single gang, Single telephone or cable outlet 5/8" ID. Box mounted. Nylon Trademaster plate. Light Almond. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series,...
Single gang, Single telephone or cable outlet 5/8" ID. Box mounted. Nylon Trademaster plate. White. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra...
Single Receptacle. Orange with black fill. Nylon Trademaster. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard...
Trademaster Decorator Plate, double gang, is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White, Brown, Gray,...
Trademaster Decorator Wall Plate in white, jumbo single gang, is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in...
Trademaster Jumbo Wall Plate, double gang, toggle plate is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory,...
Trademaster Jumbo Wall Plate, single gang, duplex plate is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory,...
Trademaster Jumbo Wall Plate, single gang, toggle plate is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory,...
Trademaster Plate 1gang 1 Single Receptacle White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Plate 1gang Blank Strap Mount White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Plate 2gang 1 Blank 1duplex White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Plate 2gang 1toggle 1 Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Plate 2gang 1toggle 1duplex White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Plate 2gang Blank Strap Mount White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Plate 3gang 2toggle 1 Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Plate 3gang 2toggle 1duplex White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Plate 3gang 3 Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Plate 4gang 4 Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Plate 4gang 4toggle White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and...
Trademaster Plate 5gang 5 Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Plate 5gang 5toggle White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and...
Trademaster Plate 6gang 6 Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Plate 6gang 6toggle White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and...
Trademaster Plate, double gang and duplex plate, is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White,...
Trademaster Plate, double gang, blank box mount, is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White,...
Trademaster Plate, with triple gang and triple toggle plate, is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in...
Trademaster single gang wall plate in white, jumbo, blank box, is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available...
Trademaster single gang with blank box wall mount wall plate molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in...
Trademaster two gang and toggle wall plate molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White, Brown,...
Trademaster Wall Plate Jumbo 1gang Blank Gray Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 1gang Blank Ivory Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 1gang Blank Light Almond Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard...
Trademaster Wall Plate Jumbo 1gang Blank Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Wall Plate Jumbo 1gang Duplex Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Wall Plate Jumbo 1gang Single White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 2gang 1duplex Decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard...
Trademaster Wall Plate Jumbo 2gang 1toggle Duplex White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard...
Trademaster Wall Plate Jumbo 2gang 2decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 2gang 2duplex White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 3gang 3decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 3gang 3toggle Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates;
Trademaster Wall Plate Jumbo 4gang 4decorator White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate Jumbo 4gang 4toggle White Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size...
Trademaster Wall Plate with molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White, Brown, Gray, Black, Blue,...
Trademaster, single gang, decorator wall plate molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White, Brown, Gray,...
Trademaster, single gang, duplex, jumbo wall plate in white is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in...
Trademaster, single gang, toggle wall plate molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White, Brown, Gray,...
Two Gang Power Outlet Receptacle Opening, 2.1563" hole for 2.125" diameter device - 4 mtg. holes, White Nylon. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in...
Two toggle switches, two small covers, vertical two gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers.
Wall Plate, Dustproof Stainless Steel Cover, 1 Toggle, 1 Small Cover, Vertical 1 Gang Plate Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive...

<< Prev