Legrand Communication Plate TP12I

Description
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Ivory. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.
Description
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Ivory. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Communication Plate - TP12I - Legrand
West Hartford, CT, USA
Communication Plate
TP12I
Communication Plate TP12I
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Ivory. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Nylon trademaster plate. Ivory.

  • Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.)
  • Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates.
  • Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond.
  • Preferred for hospital, industrial, institutional, and other high-abuse applications.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number TP12I
Product Name Communication Plate
Type Communication Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SB33-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices Three
Material Brass
View Details