Legrand Power Outlet Receptacle Openings, One Gang TP720W

Description
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Nylon. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.
Description
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Nylon. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Receptacle Openings, One Gang - TP720W - Legrand
West Hartford, CT, USA
Power Outlet Receptacle Openings, One Gang
TP720W
Power Outlet Receptacle Openings, One Gang TP720W
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Nylon. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Nylon.

  • Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.)
  • Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates.
  • Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond.
  • Preferred for hospital, industrial, institutional, and other high-abuse applications.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number TP720W
Product Name Power Outlet Receptacle Openings, One Gang
Type Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23887 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
Material Brass
View Details