Legrand - Pass & Seymour Standard Wall Plate TPJ8

Description
0.07 INCH THK NYLON MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ8 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ8
Standard Wall Plate TPJ8
0.07 INCH THK NYLON MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • BROWN COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet
Duplex Receptacle Openings, One Gang, Brown - TPJ8 - Legrand
West Hartford, CT, USA
Duplex Receptacle Openings, One Gang, Brown
TPJ8
Duplex Receptacle Openings, One Gang, Brown TPJ8
Trademaster Wall Plate Jumbo 1gang Duplex Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Trademaster Wall Plate Jumbo 1gang Duplex

  • Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.)
  • Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates.
  • Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond.
  • Preferred for hospital, industrial, institutional, and other high-abuse applications.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number TPJ8 TPJ8
Product Name Standard Wall Plate Duplex Receptacle Openings, One Gang, Brown
Type  Duplex Outlet Cover  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 12MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - 20525 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details