Plasti-Bond/Perma-Cote/Korkap Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 1-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 1-3/4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 1-5/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 2 1/2 INCH TRADE SIZE REDH2OT[R] BRAND STANDARD PACKAGE 1 | |
| 2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) JWHLF-SHL-CLP MODEL | |
| 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 1 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 4 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 2 INCH HUB SIZE 3 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL 514A/D, CSA... | |
| 2 MIL GRAY URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 514A/D, CSA... | |
| 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-5/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 2-7/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3 1/2 INCH TRADE SIZE REDH2OT[R] BRAND STANDARD PACKAGE 1 | |
| 3 INCH TRADE SIZE REDH2OT[R] BRAND STANDARD PACKAGE 1 | |
| 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 3-1/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 4 INCH TRADE SIZE REDH2OT[R] BRAND STANDARD PACKAGE 1 | |
| 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 3 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 5 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 5 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE WITH GROUND | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 6 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE | |
| 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 6 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE WITH GROUND | |
| 5 INCH TRADE SIZE REDH2OT[R] BRAND STANDARD PACKAGE 1 | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 6 INCH TRADE SIZE REDH2OT[R] BRAND STANDARD PACKAGE 1 | |
| 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG... | |
| 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG FINISH GALVANIZED GALNIP MODEL | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 5 STANDARD PACKAGE 2 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 6 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 6 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 8 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 2 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 3 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 3 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 5 STANDARD PACKAGE 2 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 6 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 8 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE WITH GROUND | |
| 90 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 8 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| 90 DEGREE TYPE 2 MIL GREEN URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL,... | |
| ALUMINUM MATERIAL 1 1/2 TO 2 INCH TRADE SIZE MOGUL FORM TYPE | |
| ALUMINUM MATERIAL 1 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 1 TO 1 1/4 INCH TRADE SIZE MOGUL FORM TYPE | |
| ALUMINUM MATERIAL 1-1/2 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1-1/4 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 1-1/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1-3/4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1-3/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 1/2 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 10 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 4 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 12 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.5, NEMA APPLICABLE STANDARD 5 INCH TRADE SIZE THREADED END TYPE ALUNIP MODEL | |
| ALUMINUM MATERIAL 2 1/2 TO 3 INCH TRADE SIZE MOGUL FORM TYPE | |
| ALUMINUM MATERIAL 2 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.5, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE ALUNIP MODEL | |
| ALUMINUM MATERIAL 2-1/2 INCH TRADE SIZE INSTALLATION FEMALE THREADED | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-3/4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-5/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 2-7/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 1/2 TO 4 INCH TRADE SIZE MOGUL FORM TYPE | |
| ALUMINUM MATERIAL 3 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 3-1/8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 3/4 INCH TRADE SIZE INSTALLATION FEMALE THREADED M MODEL | |
| ALUMINUM MATERIAL 4 INCH TRADE SIZE INSTALLATION FEMALE THREADED | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 4 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 5 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 6 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.5, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE ALUNIP MODEL | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 3 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA,... | |
| ALUMINUM MATERIAL 8 INCH RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE ROBROY. BRAND APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUNIP MODEL | |
| ALUMINUM MATERIAL FEMALE CONNECTION TYPE 1 1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH -... | |
| ALUMINUM MATERIAL FEMALE CONNECTION TYPE 1 1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH -... | |
| ALUMINUM MATERIAL FEMALE CONNECTION TYPE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH - UOM IN... | |
| ALUMINUM MATERIAL FEMALE CONNECTION TYPE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH - UOM IN... | |
| ALUMINUM MATERIAL FEMALE CONNECTION TYPE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH - UOM IN... | |
| ALUMINUM MATERIAL FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH - UOM IN... | |
| ALUMINUM MATERIAL MALE TO FEMALE CONNECTION TYPE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH -... | |
| ALUMINUM MATERIAL MALE TO FEMALE CONNECTION TYPE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH -... | |
| ALUMINUM MATERIAL MALE TO FEMALE CONNECTION TYPE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE TRADE SIZE IN INCH -... | |
| ALUMINUM MATERIAL RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 12 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUCPLG MODEL... | |
| ALUMINUM MATERIAL RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 5 INCH TRADE SIZE APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUCPLG MODEL | |
| ALUMINUM MATERIAL RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE APPLICABLE STANDARD ANSI C80.5, NAED, NEMA, NEMRA, NMG ALUCPLG MODEL | |
| CONDUIT TO STRUT TYPE 10 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 5 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 11 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3-1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 11 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 4 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 11 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 4 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1-1/4 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1-1/4 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2-1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2-1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US)... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3-1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 4 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL... | |
| CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL... | |
| CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3/4 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3/4 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 1 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 1-1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 1-1/4 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 2-1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 3 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 3-1/2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 3/4 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 4 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| CONDUIT TO STRUT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 1-PIECE CONSTRUCTION 5 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS... | |
| FERROUS METAL MATERIAL 1 1/2 TO 2 INCH TRADE SIZE MOGUL FORM TYPE | |
| FERROUS METAL MATERIAL 1 TO 1 1/4 INCH TRADE SIZE MOGUL FORM TYPE | |
| FERROUS METAL MATERIAL 2 1/2 TO 3 INCH TRADE SIZE MOGUL FORM TYPE | |
| FERROUS METAL MATERIAL 3 1/2 TO 4 INCH TRADE SIZE MOGUL FORM TYPE | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL 6, CSA C22.2 APPROVAL 6 INCH TRADE SIZE APPLICABLE STANDARD ANSI C80.1, NAED, NEMA, NEMRA, NMG GALCPLG MODEL | |
| HUB TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL... | |
| HUB TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL... | |
| HUB, DRAIN TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL FEMALE, FEMALE CONNECTION TYPE UL (CANADA AND US),... | |
| HUB, DRAIN TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US),... | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 15 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 2 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 2 STANDARD PACKAGE 2 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 5 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL FEMALE/FEMALE INSTALLATION 5 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL MALE/FEMALE INSTALLATION 10 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL MALE/FEMALE INSTALLATION 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL MALE/FEMALE INSTALLATION 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL MALE/MALE INSTALLATION 20 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL MALE/MALE INSTALLATION 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MALLEABLE IRON MATERIAL MALE/MALE INSTALLATION 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE | |
| MATERIAL FERROUS STANDARD PACKAGE 20 TRADE SIZE 3 1/2 INCH REDH2OT[R] BRAND | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/4... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1/2... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 2-1/2... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 2... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 3-1/2... | |
| SCREW TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 3/4... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/4... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1/2... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 2-1/2... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 2... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 3-1/2... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 3/4... | |
| SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2... | |
| STEEL MATERIAL 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 30 STANDARD PACKAGE 2... | |
| STEEL MATERIAL 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 40 STANDARD PACKAGE 1-1/2... | |
| STEEL MATERIAL 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 1... | |
| STEEL MATERIAL 2 MIL GRAY URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 8 STANDARD PACKAGE 3... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 2 STANDARD PACKAGE 6... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 30 STANDARD PACKAGE 2... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 4 STANDARD PACKAGE 5... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 40 STANDARD PACKAGE 1-1/2... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 1-1/4... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 1... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 1/2... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 3/4... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 8 STANDARD PACKAGE 3-1/2... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 8 STANDARD PACKAGE 3... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 8 STANDARD PACKAGE 4... | |
| STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 9 STANDARD PACKAGE 2-1/2... | |
| STEEL MATERIAL GALVANIZED FINISH 1-1/2 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 1-1/8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 1-3/8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 10 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 10 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 10 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 4 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 12 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 5 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 2 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 2 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 2 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 2-1/2 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 2-3/4 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 3 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 3 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 4 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 4 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 4 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 4 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 6 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 5 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 5 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 5 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 6 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 5 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 3 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STEEL MATERIAL GALVANIZED FINISH 8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL... | |
| STRAIGHT TYPE 2 MIL GREEN URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL... | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 1 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 30 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 30 STANDARD PACKAGE 3/4 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 40 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 40 STANDARD PACKAGE 1/2 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 8 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT USED ON 8 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 30 STANDARD PACKAGE 3/4 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 1/2 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 2 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 4 STANDARD PACKAGE 3 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 40 STANDARD PACKAGE 1/2 INCH TRADE SIZE WITH GROUND | |
| STRAIGHT TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 8 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE WITH GROUND | |
| THREADED FEMALE TYPE 2 MIL GREEN URETHANE COATED OVER GALVANIZED THREADS ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON UL (CANADA... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.5712 INCH EFFECTIVE LENGTH 1.1375 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 12 STANDARD PACKAGE 3 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.6337 INCH EFFECTIVE LENGTH 1.2 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 12 STANDARD PACKAGE 4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.7337 INCH EFFECTIVE LENGTH 1.3 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 20 STANDARD PACKAGE 2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0582 EFFECTIVE LENGTH 0.7565 INCH PITCH DIAMETER... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.9845 INCH EFFECTIVE LENGTH 0.6828 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0252 INCH EFFECTIVE LENGTH 0.7235 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0085 INCH EFFECTIVE LENGTH 0.7068 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.7815 INCH EFFECTIVE LENGTH 0.5337 INCH PITCH... | |
| THREADED FEMALE TYPE ALUMINUM MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.7935 INCH EFFECTIVE LENGTH 0.5457 INCH PITCH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.7815 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.5712 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.6337 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.6837 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.7337 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0582 EFFECTIVE LENGTH 0.7565... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 5 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.84 INCH EFFECTIVE LENGTH 1.4063 INCH PITCH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.9845 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0252 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0085 INCH EFFECTIVE LENGTH... | |
| THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.7935 INCH EFFECTIVE LENGTH... |
| Next >> |