Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Coupling PMCPL-150-A

Description
THREADED FEMALE TYPE 2 MIL GREEN URETHANE COATED OVER GALVANIZED THREADS ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON UL (CANADA AND US), UL 6/6A, CSA C22.2, ETL APPROVAL 2.469 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CORROSIVE RESISTANCE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0252 INCH EFFECTIVE LENGTH 0.7235 INCH PITCH DIAMETER 1.7961 INCH THREAD PER INCH 11-1/2 PMCPL MODEL
Datasheet
Description
THREADED FEMALE TYPE 2 MIL GREEN URETHANE COATED OVER GALVANIZED THREADS ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON UL (CANADA AND US), UL 6/6A, CSA C22.2, ETL APPROVAL 2.469 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CORROSIVE RESISTANCE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0252 INCH EFFECTIVE LENGTH 0.7235 INCH PITCH DIAMETER 1.7961 INCH THREAD PER INCH 11-1/2 PMCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - PMCPL-150-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Coupling
PMCPL-150-A
Rigid/EMT Conduit Coupling PMCPL-150-A
THREADED FEMALE TYPE 2 MIL GREEN URETHANE COATED OVER GALVANIZED THREADS ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON UL (CANADA AND US), UL 6/6A, CSA C22.2, ETL APPROVAL 2.469 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CORROSIVE RESISTANCE TOTAL LENGTH OF THREAD TO VANISH POINT 1.0252 INCH EFFECTIVE LENGTH 0.7235 INCH PITCH DIAMETER 1.7961 INCH THREAD PER INCH 11-1/2 PMCPL MODEL
  • THREADED FEMALE TYPE
  • 2 MIL GREEN URETHANE COATED OVER GALVANIZED THREADS ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL
  • RIGID METAL CONDUIT USED ON
  • UL (CANADA AND US), UL 6/6A, CSA C22.2, ETL APPROVAL
  • 2.469 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CORROSIVE RESISTANCE
  • TOTAL LENGTH OF THREAD TO VANISH POINT 1.0252 INCH
  • EFFECTIVE LENGTH 0.7235 INCH
  • PITCH DIAMETER 1.7961 INCH
  • THREAD PER INCH 11-1/2
  • PMCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMCPL-150-A
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details