Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Coupling GALCPLG3

Description
THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.6337 INCH EFFECTIVE LENGTH 1.2 INCH PITCH DIAMETER 3.3406 INCH THREAD PER INCH 8
Datasheet
Description
THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.6337 INCH EFFECTIVE LENGTH 1.2 INCH PITCH DIAMETER 3.3406 INCH THREAD PER INCH 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - GALCPLG3 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Coupling
GALCPLG3
Rigid/EMT Conduit Coupling GALCPLG3
THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 1.6337 INCH EFFECTIVE LENGTH 1.2 INCH PITCH DIAMETER 3.3406 INCH THREAD PER INCH 8
  • THREADED FEMALE TYPE
  • GALVANIZED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • TOTAL LENGTH OF THREAD TO VANISH POINT 1.6337 INCH
  • EFFECTIVE LENGTH 1.2 INCH
  • PITCH DIAMETER 3.3406 INCH
  • THREAD PER INCH 8
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number GALCPLG3
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details