Plasti-Bond/Perma-Cote/Korkap Conduit Body Cover PMBC125-A

Description
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE MARK 9 FORM TYPE SCREW MATERIAL STAINLESS STEEL BC MODEL
Description
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE MARK 9 FORM TYPE SCREW MATERIAL STAINLESS STEEL BC MODEL

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - PMBC125-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body Cover
PMBC125-A
Conduit Body Cover PMBC125-A
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE MARK 9 FORM TYPE SCREW MATERIAL STAINLESS STEEL BC MODEL
  • SCREW, WEDGE CLIP TYPE
  • 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • MARK 9 FORM TYPE
  • SCREW MATERIAL STAINLESS STEEL
  • BC MODEL
Supplier's Site

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMBC125-A
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details