Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Seal PMEYAM-75

Description
HUB TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.25 INCH TURNING RADIUS EYAM MODEL
Datasheet
Description
HUB TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.25 INCH TURNING RADIUS EYAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - PMEYAM-75 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Seal
PMEYAM-75
Explosionproof Conduit Seal PMEYAM-75
HUB TYPE 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL/HORIZONTAL MOUNTING POSITION 1.25 INCH TURNING RADIUS EYAM MODEL
  • HUB TYPE
  • 2 MIL GREEN URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL (CANADA AND US), ETL APPROVAL
  • CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • VERTICAL/HORIZONTAL MOUNTING POSITION
  • 1.25 INCH TURNING RADIUS
  • EYAM MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMEYAM-75
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details