Plasti-Bond/Perma-Cote/Korkap
Rigid Conduit Nipple
GALNIP1/2XCL
Plasti-Bond/Perma-Cote/Korkap
Datasheet
Suppliers
STEEL MATERIAL
GALVANIZED FINISH
1-1/8 INCH
UL 6, CSA C22.2 APPROVAL
ANSI C80.1, NEMA APPLICABLE STANDARD
25 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
THREADED END TYPE
GALNIP MODEL
STEEL MATERIAL
GALVANIZED FINISH
1-1/8 INCH
UL 6, CSA C22.2 APPROVAL
ANSI C80.1, NEMA APPLICABLE STANDARD
25 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
THREADED END TYPE
GALNIP MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Conduit Fittings
Product Number
GALNIP1/2XCL
Product Name
Rigid Conduit Nipple
Fitting Type
Nipple
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Inspection Bend
Size
0.9843 inch (25 mm)
Material
PVC & CPVC
View Details
Fitting Type
Elbow
Conduit Type
Electrical Nonmetallic Tubing
View Details