Plasti-Bond/Perma-Cote/Korkap Channel Conduit/Cable Clamp PMB2008

Description
CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS STEEL HARDWARE
Datasheet
Description
CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS STEEL HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PMB2008 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Channel Conduit/Cable Clamp
PMB2008
Channel Conduit/Cable Clamp PMB2008
CONDUIT TO STRUT TYPE 14 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 1/2 INCH TRADE SIZE APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS STEEL HARDWARE
  • CONDUIT TO STRUT TYPE
  • 14 GAUGE FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED (EXTERIOR) FINISH
  • 2-PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • APPROVAL ETL, UL (CANADA AND US)
  • INCLUDES STAINLESS STEEL HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMB2008
Product Name Channel Conduit/Cable Clamp
Fitting Type Conduit Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details