Plasti-Bond/Perma-Cote/Korkap Conduit Body Cover PM570-A

Description
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE SCREW MATERIAL STAINLESS STEEL
Description
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE SCREW MATERIAL STAINLESS STEEL

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - PM570-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body Cover
PM570-A
Conduit Body Cover PM570-A
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE SCREW MATERIAL STAINLESS STEEL
  • SCREW, WEDGE CLIP TYPE
  • 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • SCREW MATERIAL STAINLESS STEEL
Supplier's Site

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PM570-A
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details