Plasti-Bond/Perma-Cote/Korkap
Rigid Conduit Nipple
GALNIP1-1/2X12
Plasti-Bond/Perma-Cote/Korkap
Datasheet
Suppliers
STEEL MATERIAL
GALVANIZED FINISH
12 INCH
UL 6, CSA C22.2 APPROVAL
ANSI C80.1, NEMA APPLICABLE STANDARD
10 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
THREADED END TYPE
GALNIP MODEL
STEEL MATERIAL
GALVANIZED FINISH
12 INCH
UL 6, CSA C22.2 APPROVAL
ANSI C80.1, NEMA APPLICABLE STANDARD
10 PER CARTON STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
THREADED END TYPE
GALNIP MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Conduit Fittings
Product Number
GALNIP1-1/2X12
Product Name
Rigid Conduit Nipple
Fitting Type
Nipple
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow
Conduit Type
Electrical Nonmetallic Tubing
View Details
Fitting Type
Inspection Bend
Size
0.7874 inch (20 mm)
Material
Steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details