Plasti-Bond/Perma-Cote/Korkap Conduit Body Cover PM370-A

Description
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE SCREW MATERIAL STAINLESS STEEL
Description
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE SCREW MATERIAL STAINLESS STEEL

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - PM370-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body Cover
PM370-A
Conduit Body Cover PM370-A
SCREW, WEDGE CLIP TYPE 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE SCREW MATERIAL STAINLESS STEEL
  • SCREW, WEDGE CLIP TYPE
  • 2 MIL GREEN URETHANE COATED ALUMINUM INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM EXTERIOR MATERIAL
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • SCREW MATERIAL STAINLESS STEEL
Supplier's Site

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PM370-A
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details