Plasti-Bond/Perma-Cote/Korkap Rigid Conduit Coupling PMCPL-600

Description
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 2 STANDARD PACKAGE 6 INCH TRADE SIZE THREADED END TYPE APPLICATION CONNECTS COATED CONDUIT SECTIONS WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS ASSEMBLED JOINTS OUTSIDE DIAMETER 7.28 INCH PMCPL MODEL
Datasheet
Description
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 2 STANDARD PACKAGE 6 INCH TRADE SIZE THREADED END TYPE APPLICATION CONNECTS COATED CONDUIT SECTIONS WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS ASSEMBLED JOINTS OUTSIDE DIAMETER 7.28 INCH PMCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit Coupling - PMCPL-600 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit Coupling
PMCPL-600
Rigid Conduit Coupling PMCPL-600
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 2 STANDARD PACKAGE 6 INCH TRADE SIZE THREADED END TYPE APPLICATION CONNECTS COATED CONDUIT SECTIONS WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS ASSEMBLED JOINTS OUTSIDE DIAMETER 7.28 INCH PMCPL MODEL
  • STEEL MATERIAL
  • 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH
  • UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL
  • 2 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • THREADED END TYPE
  • APPLICATION CONNECTS COATED CONDUIT SECTIONS WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS ASSEMBLED JOINTS
  • OUTSIDE DIAMETER 7.28 INCH
  • PMCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMCPL-600
Product Name Rigid Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details