Plasti-Bond/Perma-Cote/Korkap Datasheets for Threaded Rod
Threaded rod is a fastening bar or rod threaded along its length.
Threaded Rod: Learn more
| Product Name | Notes |
|---|---|
| FERROUS MATERIAL 10 INCH OVERALL LENGTH 10 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL WEIGHT 540 LB PER 100... | |
| FERROUS MATERIAL 10 INCH OVERALL LENGTH 10 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WEIGHT 290 LB PER 100... | |
| FERROUS MATERIAL 3 INCH OVERALL LENGTH 3 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL WEIGHT 108 LB PER 100... | |
| FERROUS MATERIAL 3 INCH OVERALL LENGTH 3 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WEIGHT 90 LB PER 100... | |
| FERROUS MATERIAL 6 INCH OVERALL LENGTH 6 OVERALL LENGTH IN INCH 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL WEIGHT 324 LB PER 100... | |
| FERROUS MATERIAL 6 INCH OVERALL LENGTH 6 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WEIGHT 174 LB PER 100... | |
| STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 10 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL | |
| STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 10 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL | |
| STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL | |
| STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL | |
| STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL | |
| STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL |