Plasti-Bond/Perma-Cote/Korkap Channel Conduit/Cable Clamp PBC105-2

Description
CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL INCLUDES STAINLESS STEEL HARDWARE SERIES PBC105 MODEL
Datasheet
Description
CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL INCLUDES STAINLESS STEEL HARDWARE SERIES PBC105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PBC105-2 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Channel Conduit/Cable Clamp
PBC105-2
Channel Conduit/Cable Clamp PBC105-2
CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 2 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL UL (CANADA AND US), ETL INCLUDES STAINLESS STEEL HARDWARE SERIES PBC105 MODEL
  • CONDUIT TO STRUT TYPE
  • 12 GAUGE FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED (EXTERIOR) FINISH
  • 2-PIECE CONSTRUCTION
  • 2 INCH TRADE SIZE
  • REDH2OT[R] BRAND
  • APPROVAL UL (CANADA AND US), ETL
  • INCLUDES STAINLESS STEEL HARDWARE
  • SERIES PBC105 MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PBC105-2
Product Name Channel Conduit/Cable Clamp
Fitting Type Conduit Clamp
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details