Plasti-Bond/Perma-Cote/Korkap Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE RIGID CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RIGID CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE RIGID CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH PIPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE RIGID CONDUIT TYPE... | |
| CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH PIPE... |