Plasti-Bond/Perma-Cote/Korkap Datasheets for Electrical Conduit

Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more

Page: 1 2 3
Product Name Notes
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE...
LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL LARGE RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END...
SPECIAL RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 3-1/2 INCH TRADE SIZE EXTERNAL THREADED END TYPE...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 1 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 1-1/2 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 1-1/4 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 2 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 2-1/2 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 3-1/2 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 5 INCH TRADE SIZE EXTERNAL THREADED...
SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 1-1/4 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 24 INCH BEND RADIUS EMTELB MODEL
SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2-1/2 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 36 INCH BEND RADIUS EMTELB MODEL
SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 36 INCH BEND RADIUS...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE -...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE -...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE -...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE -...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE -...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2 APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE -...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 2-1/2 INCH TRADE SIZE EXTERNAL THREADED END TYPE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE EXTERNAL THREADED END TYPE...
STANDARD RADIUS TYPE ALUMINUM MATERIAL UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.5 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE EXTERNAL THREADED END TYPE...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL EXTERNAL THREADED...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE...
STANDARD RADIUS TYPE GALVANIZED FINISH UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD 15 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 2-1/2 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 3-1/2 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE STEEL MATERIAL GALVANIZED FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 5 INCH TRADE SIZE EXTERNAL THREADED...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 15 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH...
STANDARD RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD BULK STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 9.5 INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 8.25 INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 5.75 INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 7.25 INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 4 INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 4.5 INCH...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 10.5 INCH BEND RADIUS...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 3 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 13 INCH BEND RADIUS...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 3-1/2 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 15 INCH BEND RADIUS...
STANDARD RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE 90 DEGREE BEND ANGLE 16 INCH BEND RADIUS...

Next >>