Plasti-Bond/Perma-Cote/Korkap Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| EDGE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A THIN... | |
| EDGE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A THIN... | |
| EDGE TYPE FERROUS METAL MATERIAL PVC COATED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL CONDUIT SUPPORT APPLICATION PLASTI-BOND REDH2OT. | |
| EDGE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 1 1/2 INCH MAX. JAW CAPACITY 1.5 MAX. JAW CAPACITY - DECIMAL 1 1/2 MAX. JAW CAPACITY - FRACTIONAL 38.1 MAX. JAW CAPACITY IN MM... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 1 1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1 1/4 MAX. JAW CAPACITY - FRACTIONAL 31.75 MAX. JAW CAPACITY IN MM... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 25.4 MAX. JAW CAPACITY IN MM PACKAGING QUANTITY... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL 12.7 MAX. JAW CAPACITY IN MM PACKAGING QUANTITY... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY IN MM MAXIMUM JAW... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL 76.2 MAX. JAW CAPACITY IN MM MAXIMUM JAW... | |
| EDGE TYPE STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 19.05 MAX. JAW CAPACITY IN MM PACKAGING QUANTITY... | |
| I TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1 INCH MAX. JAW CAPACITY SECURELY SUPPORT CONDUIT RUNS BY ATTACHING THEM TO BEAMS, ANGLES, TRUSSES AND OTHER... | |
| I TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1-1/2 INCH MAX. JAW CAPACITY SECURELY SUPPORT CONDUIT RUNS BY ATTACHING THEM TO BEAMS, ANGLES, TRUSSES AND OTHER... | |
| I TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1-1/4 INCH MAX. JAW CAPACITY SECURELY SUPPORT CONDUIT RUNS BY ATTACHING THEM TO BEAMS, ANGLES, TRUSSES AND OTHER... | |
| I TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 2 INCH MAX. JAW CAPACITY SECURELY SUPPORT CONDUIT RUNS BY ATTACHING THEM TO BEAMS, ANGLES, TRUSSES AND OTHER... | |
| I TYPE FERROUS METAL MATERIAL PVC COATED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 22.225 MAX. JAW CAPACITY IN... | |
| I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 1-1/4 INCH L X... | |
| I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1-1/2 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 1-5/8 INCH L X... | |
| I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 2 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 2 INCH L X... | |
| I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 2-1/2 INCH L X... | |
| PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION... | |
| PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1-1/2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION... | |
| PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION... | |
| PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION... | |
| PARALLEL TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION... | |
| PARALLEL TYPE FERROUS METAL MATERIAL PVC COATED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL CONDUIT SUPPORT APPLICATION PLASTI-BOND REDH2OT. | |
| PARALLEL TYPE FERROUS METAL MATERIAL PVC COATED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL CONDUIT SUPPORT APPLICATION PLASTI-BOND REDH2OT. | |
| PARALLEL TYPE FERROUS METAL MATERIAL PVC COATED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL CONDUIT SUPPORT APPLICATION PLASTI-BOND REDH2OT. | |
| PARALLEL TYPE FERROUS METAL MATERIAL PVC COATED FINISH 3 INCH MAX. JAW CAPACITY 3 MAX. JAW CAPACITY - DECIMAL 3 MAX. JAW CAPACITY - FRACTIONAL CONDUIT SUPPORT APPLICATION PLASTI-BOND REDH2OT. | |
| PARALLEL TYPE FERROUS METAL MATERIAL PVC COATED FINISH 3-1/2 INCH MAX. JAW CAPACITY 3.5 MAX. JAW CAPACITY - DECIMAL 3-1/2 MAX. JAW CAPACITY - FRACTIONAL CONDUIT SUPPORT APPLICATION PLASTI-BOND REDH2OT. | |
| PARALLEL TYPE STAINLESS STEEL MATERIAL 1 1/2 INCH MAX. JAW CAPACITY 1.5 MAX. JAW CAPACITY - DECIMAL 1 1/2 MAX. JAW CAPACITY - FRACTIONAL 38.1 MAX. JAW CAPACITY IN MM... | |
| PARALLEL TYPE STAINLESS STEEL MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 25.4 MAX. JAW CAPACITY IN MM PACKAGING QUANTITY... | |
| PARALLEL TYPE STAINLESS STEEL MATERIAL 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL 12.7 MAX. JAW CAPACITY IN MM MAXIMUM JAW... | |
| PARALLEL TYPE STAINLESS STEEL MATERIAL 2 1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2 1/2 MAX. JAW CAPACITY - FRACTIONAL 63.5 MAX. JAW CAPACITY IN MM... | |
| PARALLEL TYPE STAINLESS STEEL MATERIAL 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 50.8 MAX. JAW CAPACITY IN MM PACKAGING QUANTITY... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1 INCH MAX. JAW CAPACITY PLASTIC ENCAPSULATED SCREW SCREW TYPE YES SUPPLIED WITH SCREW REDH2OT[R] BRAND APPROVAL... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1-1/2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1-1/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 1/2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 2-1/2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3-1/2 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3/4 INCH MAX. JAW CAPACITY PLASTIC ENCAPSULATED SCREW SCREW TYPE YES SUPPLIED WITH SCREW REDH2OT[R] BRAND APPROVAL... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 40 MIL GRAY PVC COATED EXTERIOR FINISH 1-1/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... | |
| RIGHT ANGLE TYPE FERROUS METAL MATERIAL 40 MIL GRAY PVC COATED EXTERIOR FINISH 3/4 INCH MAX. JAW CAPACITY TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A... |