Plasti-Bond/Perma-Cote/Korkap Rigid Conduit Nipple GALNIP2X8

Description
STEEL MATERIAL GALVANIZED FINISH 8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit Nipple - GALNIP2X8 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit Nipple
GALNIP2X8
Rigid Conduit Nipple GALNIP2X8
STEEL MATERIAL GALVANIZED FINISH 8 INCH UL 6, CSA C22.2 APPROVAL ANSI C80.1, NEMA APPLICABLE STANDARD 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREADED END TYPE GALNIP MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 8 INCH
  • UL 6, CSA C22.2 APPROVAL
  • ANSI C80.1, NEMA APPLICABLE STANDARD
  • 10 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • THREADED END TYPE
  • GALNIP MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number GALNIP2X8
Product Name Rigid Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details