Plasti-Bond/Perma-Cote/Korkap Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| ROUND BEND TYPE 0.85 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 1.16 INCH CENTER... | |
| ROUND BEND TYPE 1.41 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 1.72 INCH CENTER... | |
| ROUND BEND TYPE 1.75 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL 2.06 INCH CENTER... | |
| ROUND BEND TYPE 1/4 INCH NOMINAL DIAMETER 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL ROBROY. BRAND WITH ONE NUT EACH LEG WEIGHT 6 LB PER... | |
| ROUND BEND TYPE 4 INCH INSIDE WIDTH UL APPLICABLE STANDARD REDH2OT[R] BRAND WEIGHT 49 LB FINISH/COATING PVC COATED | |
| ROUND BEND TYPE 4.15 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 4.52 INCH CENTER... | |
| ROUND BEND TYPE 5.75 INCH INSIDE WIDTH 2.5 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 6.25 INCH CENTER... | |
| ROUND BEND TYPE 6.81 INCH INSIDE WIDTH 2.5 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 7.31 INCH CENTER... | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 0.85 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1.16 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 1.11 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1.42 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 1.41 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1.72 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 1.75 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2.06 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 1/4 INCH NOMINAL DIAMETER 20 TPI INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 2.03 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2.34 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 2.5 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2.88 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 3.03 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3.4 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 3.67 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4.04 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 4.15 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4.52 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 4.53 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4.9 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 5.75 INCH INSIDE WIDTH 2.5 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 6.25 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STAINLESS STEEL MATERIAL 6.81 INCH INSIDE WIDTH 2.5 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 7.31 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 1 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 1-1/2 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 1-1/4 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 1/2 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 2 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 2-1/2 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 3 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 3-1/2 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 3/4 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 5 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 6 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD | |
| ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 1.11 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 1.42 INCH CENTER DISTANCE INCLUDES (1) NUT... | |
| ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 2.03 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2.34 INCH CENTER DISTANCE INCLUDES (1) NUT... | |
| ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 2.5 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2.88 INCH CENTER DISTANCE INCLUDES (1) NUT... | |
| ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3.03 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3.4 INCH CENTER DISTANCE INCLUDES (1) NUT... | |
| ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 3.67 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4.04 INCH CENTER DISTANCE INCLUDES (1) NUT... | |
| ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 4.53 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4.9 INCH CENTER DISTANCE INCLUDES (1) NUT... |