EDCOR Electronics Corporation Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| "A Mighty Midget" A simple single-ended pentode amp that uses inexpensive compactron TV tubes. It puts out about 3 watts per channel, and uses only one (two-section) tube per channel. | |
| Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo... | |
| Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Balanced... | |
| Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Dual... | |
| Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo... | |
| Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced... | |
| Design Mathematically designed to match line level signals. Primary (Input) Designed for an unbalanced 10K Ohms or 7K Ohms line level signal. Secondary (Output) Designed for an unbalanced 300 Ohms... | |
| Design Mathematically designed to produce a turns ratio of 1+1:3.49+3.46 for line level signals. Dual Primary (Input) Designed for a unbalanced 150 Ohms line level signal. Dual Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1+1:4.47+4.47 for line level signals. Dual Primary (Input) Designed for a unbalanced 150 Ohms line level signal. Dual Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1.2:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 15K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1.58+1.58:1+1 for line level signals. Dual Primary (Input) Designed for a unbalanced 500 Ohms line level signal. Dual Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1.6:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 2.5K Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 150 Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 15K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 10K Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 600 Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a... | |
| Design Mathematically designed to produce a turns ratio of 1:1 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 100 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 10K Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 150 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 600 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1.2 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1.6 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 1K Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:10 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:1:1:1 for line level signals. Input/Output The transformer has four identical windings with a maximum voltage of 7.5Vrms. Magnet Wire All... | |
| Design Mathematically designed to produce a turns ratio of 1:2 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a... | |
| Design Mathematically designed to produce a turns ratio of 1:2 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:2 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 150 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:4.1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:4.1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 600 Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 1:4.1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 600 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:5 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:5 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a... | |
| Design Mathematically designed to produce a turns ratio of 1:5 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:5 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 600 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a... | |
| Design Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone or line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 1:8.2 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 150 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 2+2:1+1 for line level signals. Primary (Input) Designed for a low impedance source, such as an operational amplifier or transistor with... | |
| Design Mathematically designed to produce a turns ratio of 2.5:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 48 Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 2:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 600 Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 2:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 600 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 3.5:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 100 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 3.9:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 120 Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 4.1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 4.1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 10K Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 4.1:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 10K Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 5:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 15K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 5:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 200 Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 5:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 15K Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 5:1 line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 200 Ohms impedance. Secondary (Output) Designed... | |
| Design Mathematically designed to produce a turns ratio of 7.9:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 500 Ohms impedance. Secondary (Output)... | |
| Design Mathematically designed to produce a turns ratio of 8.2:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed... | |
| Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V or 240V, 50/60Hz. Secondary (Output) This transformer has a single voltage winding, 200V at 40mA... | |
| Design The PC2570/600 audio matching transformer is designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Primary (Input) Designed for a 25V... | |
| High Quality Sound The TPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Continuous Use Design Each... | |
| High Quality Sound The TTPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Continuous Use Design Each... |