EDCOR Electronics Corporation Audio Matchers M2M10K/10K

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 10K Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 10K Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 10K Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 10K Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 10K Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 10K Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - M2M10K/10K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
M2M10K/10K
Audio Matchers M2M10K/10K
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 10K Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 10K Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 10K Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Unbalanced Input
This is an unbalanced 10K Ohms input. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Input
This is a balanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector.

Unbalanced Output
This is an unbalanced 10K Ohms output. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Output
This is a balanced 10K Ohms output. The connector is a 3 pin screw Eurostyle connector.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number M2M10K/10K
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F10-3600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details