EDCOR Electronics Corporation Audio Matchers TTPC2570/600

Description
High Quality Sound The TTPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Continuous Use Design Each unit is designed to operate continuously. Dual Voltage Distribution Input These are a 25V and 70V input. The connectors are a 3 pin screw Eurostyle connector. Dual Balanced or Unbalanced Output These are a balanced or unbalanced 600~10K Ohms output. The connectors are a 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
High Quality Sound The TTPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Continuous Use Design Each unit is designed to operate continuously. Dual Voltage Distribution Input These are a 25V and 70V input. The connectors are a 3 pin screw Eurostyle connector. Dual Balanced or Unbalanced Output These are a balanced or unbalanced 600~10K Ohms output. The connectors are a 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - TTPC2570/600 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
TTPC2570/600
Audio Matchers TTPC2570/600
High Quality Sound The TTPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level. Continuous Use Design Each unit is designed to operate continuously. Dual Voltage Distribution Input These are a 25V and 70V input. The connectors are a 3 pin screw Eurostyle connector. Dual Balanced or Unbalanced Output These are a balanced or unbalanced 600~10K Ohms output. The connectors are a 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

High Quality Sound
The TTPC2570/600 audio matching transformers are designed for matching a 25V or 70V speaker distribution line to a balanced or unbalanced line level.

Continuous Use Design
Each unit is designed to operate continuously.

Dual Voltage Distribution Input
These are a 25V and 70V input. The connectors are a 3 pin screw Eurostyle connector.

Dual Balanced or Unbalanced Output
These are a balanced or unbalanced 600~10K Ohms output. The connectors are a 3 pin screw Eurostyle connector.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TTPC2570/600
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-BAJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details