EDCOR Electronics Corporation Audio Matchers TPC10K/600

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Balanced or Unbalanced Input This is a balanced or unbalanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector. Balanced or Unbalanced Output This is a balanced or unbalanced 600 Ohms output. The connector is a 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Balanced or Unbalanced Input This is a balanced or unbalanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector. Balanced or Unbalanced Output This is a balanced or unbalanced 600 Ohms output. The connector is a 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - TPC10K/600 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
TPC10K/600
Audio Matchers TPC10K/600
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Balanced or Unbalanced Input This is a balanced or unbalanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector. Balanced or Unbalanced Output This is a balanced or unbalanced 600 Ohms output. The connector is a 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Balanced or Unbalanced Input
This is a balanced or unbalanced 10K Ohms input. The connector is a 3 pin screw Eurostyle connector.

Balanced or Unbalanced Output
This is a balanced or unbalanced 600 Ohms output. The connector is a 3 pin screw Eurostyle connector.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TPC10K/600
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details