EDCOR Electronics Corporation Audio Matchers M2M600/15K

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 15K Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 15K Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 15K Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 15K Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - M2M600/15K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
M2M600/15K
Audio Matchers M2M600/15K
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 15K Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 15K Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Unbalanced Input
This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Input
This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector.

Unbalanced Output
This is an unbalanced 15K Ohms output. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Output
This is a balanced 15K Ohms output. The connector is a 3 pin screw Eurostyle connector.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number M2M600/15K
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details