EDCOR Electronics Corporation Project Packages PM-102

Description
"A Mighty Midget" A simple single-ended pentode amp that uses inexpensive compactron TV tubes. It puts out about 3 watts per channel, and uses only one (two-section) tube per channel. For more information and schematic see Pete Millett's DIY Audio pages on the "A Mighty Midget". Audio Output Transformers This package has two GXSE10-8-8K that are 10W, single ended tube output transformer for 8K Ohms to 8 Ohms. Power Transformer The XPWR104-120 power transformer is a 120V, 60Hz. line to 250V (125-0-125) center tapped at 125mA and 6.3V at 2A. Chokes This package has two PXC63-2H-150mA chokes is a 2H, 150mA printed circuit board mounted inductor. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire for the XPWR104-120 and UL1015, 20 ga. lead wire for the GXSE10-8-8K. The PXC63-2H-150mA is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing 15000-EI625-087-00P1 2. Mounting These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.
Description
"A Mighty Midget" A simple single-ended pentode amp that uses inexpensive compactron TV tubes. It puts out about 3 watts per channel, and uses only one (two-section) tube per channel. For more information and schematic see Pete Millett's DIY Audio pages on the "A Mighty Midget". Audio Output Transformers This package has two GXSE10-8-8K that are 10W, single ended tube output transformer for 8K Ohms to 8 Ohms. Power Transformer The XPWR104-120 power transformer is a 120V, 60Hz. line to 250V (125-0-125) center tapped at 125mA and 6.3V at 2A. Chokes This package has two PXC63-2H-150mA chokes is a 2H, 150mA printed circuit board mounted inductor. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire for the XPWR104-120 and UL1015, 20 ga. lead wire for the GXSE10-8-8K. The PXC63-2H-150mA is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing 15000-EI625-087-00P1 2. Mounting These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Suppliers

Company
Product
Description
Supplier Links
Project Packages - PM-102 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Project Packages
PM-102
Project Packages PM-102
"A Mighty Midget" A simple single-ended pentode amp that uses inexpensive compactron TV tubes. It puts out about 3 watts per channel, and uses only one (two-section) tube per channel. For more information and schematic see Pete Millett's DIY Audio pages on the "A Mighty Midget". Audio Output Transformers This package has two GXSE10-8-8K that are 10W, single ended tube output transformer for 8K Ohms to 8 Ohms. Power Transformer The XPWR104-120 power transformer is a 120V, 60Hz. line to 250V (125-0-125) center tapped at 125mA and 6.3V at 2A. Chokes This package has two PXC63-2H-150mA chokes is a 2H, 150mA printed circuit board mounted inductor. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are UL1015, 18 ga. lead wire for the XPWR104-120 and UL1015, 20 ga. lead wire for the GXSE10-8-8K. The PXC63-2H-150mA is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing 15000-EI625-087-00P1 2. Mounting These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

"A Mighty Midget"
A simple single-ended pentode amp that uses inexpensive compactron TV tubes. It puts out about 3 watts per channel, and uses only one (two-section) tube per channel. For more information and schematic see Pete Millett's DIY Audio pages on the "A Mighty Midget".

Audio Output Transformers
This package has two GXSE10-8-8K that are 10W, single ended tube output transformer for 8K Ohms to 8 Ohms.

Power Transformer
The XPWR104-120 power transformer is a 120V, 60Hz. line to 250V (125-0-125) center tapped at 125mA and 6.3V at 2A.

Chokes
This package has two PXC63-2H-150mA chokes is a 2H, 150mA printed circuit board mounted inductor.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are UL1015, 18 ga. lead wire for the XPWR104-120 and UL1015, 20 ga. lead wire for the GXSE10-8-8K. The PXC63-2H-150mA is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing 15000-EI625-087-00P12.

Mounting
These units comes with steel end bells for mounting with the use of four screws. The end bells are powder coated Gentian Blue (RAL 5010) to add to your tube display and overall appearance.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number PM-102
Product Name Project Packages
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH075-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details