EDCOR Electronics Corporation Audio Matchers S2S15K/15K

Description
Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack. Stereo Unbalanced Output This is a stereo unbalanced 10K Ohms output. The connectors are an unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack. Stereo Unbalanced Output This is a stereo unbalanced 10K Ohms output. The connectors are an unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - S2S15K/15K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
S2S15K/15K
Audio Matchers S2S15K/15K
Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack. Stereo Unbalanced Output This is a stereo unbalanced 10K Ohms output. The connectors are an unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Boadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Stereo Unbalanced Input
This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack.

Stereo Unbalanced Output
This is a stereo unbalanced 10K Ohms output. The connectors are an unbalanced standard phono (RCA type) jack.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number S2S15K/15K
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details