EDCOR Electronics Corporation Comunications & Signal Transformers COM51

Description
Design Mathematically designed to produce a turns ratio of 3.9:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 120 Ohms impedance. Secondary (Output) Designed for a balanced or unbalanced signal with an 8 Ohms impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
Description
Design Mathematically designed to produce a turns ratio of 3.9:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 120 Ohms impedance. Secondary (Output) Designed for a balanced or unbalanced signal with an 8 Ohms impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Suppliers

Company
Product
Description
Supplier Links
Comunications & Signal Transformers - COM51 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Comunications & Signal Transformers
COM51
Comunications & Signal Transformers COM51
Design Mathematically designed to produce a turns ratio of 3.9:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced signal with a 120 Ohms impedance. Secondary (Output) Designed for a balanced or unbalanced signal with an 8 Ohms impedance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Design
Mathematically designed to produce a turns ratio of 3.9:1 for line level signals.

Primary (Input)
Designed for a balanced or unbalanced signal with a 120 Ohms impedance.

Secondary (Output)
Designed for a balanced or unbalanced signal with an 8 Ohms impedance.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination/Mounting
This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number COM51
Product Name Comunications & Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-C-AXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details