EDCOR Electronics Corporation Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Product Name Notes
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 10V (5-0-5) at 2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 160V at 10mA and 12V at 500mA Magnet Wire All...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 16V (8-0-8) at 1.2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 16V (8-0-8) at 2.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 1A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 0.8A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 1.6A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 2.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 0.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 1.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 1A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 48V (24-0-24) at 0.4A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 48V (24-0-24) at 0.8A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 48V (24-0-24) at 1.2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 6.3V (3.15-0-3.15) at 3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 10V (5-0-5) at 2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 160V at 10mA and 12V at 500mA Magnet Wire All...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 16V (8-0-8) at 1.2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 16V (8-0-8) at 2.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 1A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 3A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 0.8A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 1.6A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 2.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 0.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 1.5A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 36V (18-0-18) at 1A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 48V (24-0-24) at 0.4A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 48V (24-0-24) at 0.8A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 48V (24-0-24) at 1.2A, center tapped. Magnet Wire All units...
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 6.3V (3.15-0-3.15) at 3A, center tapped. Magnet Wire All units...