EDCOR Electronics Corporation Audio Matchers MX8cs

Description
Design Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a balanced or unbalanced microphone level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest Super "Q" 80% Nickel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Copper Shielding Outer copper shield around winding and core to help eliminate outside interference. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
Description
Design Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a balanced or unbalanced microphone level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest Super "Q" 80% Nickel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Copper Shielding Outer copper shield around winding and core to help eliminate outside interference. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - MX8cs - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
MX8cs
Audio Matchers MX8cs
Design Mathematically designed to produce a turns ratio of 1:8 for microphone level signals. Primary (Input) Designed for a balanced or unbalanced microphone level signal. Secondary (Output) Designed for a balanced or unbalanced microphone level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest Super "Q" 80% Nickel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Copper Shielding Outer copper shield around winding and core to help eliminate outside interference. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Design
Mathematically designed to produce a turns ratio of 1:8 for microphone level signals.

Primary (Input)
Designed for a balanced or unbalanced microphone level signal.

Secondary (Output)
Designed for a balanced or unbalanced microphone level signal.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest Super "Q" 80% Nickel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Copper Shielding
Outer copper shield around winding and core to help eliminate outside interference.

Termination/Mounting
This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number MX8cs
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details