EDCOR Electronics Corporation Audio Matchers S2S15K/600

Description
Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack. Stereo Unbalanced Output This is a stereo unbalanced 600 Ohms output. The connectors are an unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack. Stereo Unbalanced Output This is a stereo unbalanced 600 Ohms output. The connectors are an unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - S2S15K/600 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
S2S15K/600
Audio Matchers S2S15K/600
Boadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack. Stereo Unbalanced Output This is a stereo unbalanced 600 Ohms output. The connectors are an unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Boadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Stereo Unbalanced Input
This is a stereo unbalanced 15K Ohms input. The connectors are an unbalanced standard phono (RCA type) jack.

Stereo Unbalanced Output
This is a stereo unbalanced 600 Ohms output. The connectors are an unbalanced standard phono (RCA type) jack.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number S2S15K/600
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Secondary Chassis Mount Power Transformers - F-243U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details