EDCOR Electronics Corporation Audio Matchers PC10K/10K

Description
Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 10K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
Description
Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 10K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - PC10K/10K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
PC10K/10K
Audio Matchers PC10K/10K
Design Mathematically designed to produce a turns ratio of 1:1 for line level signals. Primary (Input) Designed for a balanced or unbalanced 10K Ohms line level signal. Secondary (Output) Designed for a balanced or unbalanced 10K Ohms line level signal. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Design
Mathematically designed to produce a turns ratio of 1:1 for line level signals.

Primary (Input)
Designed for a balanced or unbalanced 10K Ohms line level signal.

Secondary (Output)
Designed for a balanced or unbalanced 10K Ohms line level signal.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination/Mounting
This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number PC10K/10K
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details