EDCOR Electronics Corporation Audio Matchers S2S600t/600t

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Balanced Input This is a stereo balanced 600 Ohms input. The connectors are 3 pin screw Eurostyle connector. Stereo Balanced Output This is a stereo balanced 600 Ohms output. The connectors are 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Balanced Input This is a stereo balanced 600 Ohms input. The connectors are 3 pin screw Eurostyle connector. Stereo Balanced Output This is a stereo balanced 600 Ohms output. The connectors are 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - S2S600t/600t - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
S2S600t/600t
Audio Matchers S2S600t/600t
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Balanced Input This is a stereo balanced 600 Ohms input. The connectors are 3 pin screw Eurostyle connector. Stereo Balanced Output This is a stereo balanced 600 Ohms output. The connectors are 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Stereo Balanced Input
This is a stereo balanced 600 Ohms input. The connectors are 3 pin screw Eurostyle connector.

Stereo Balanced Output
This is a stereo balanced 600 Ohms output. The connectors are 3 pin screw Eurostyle connector.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number S2S600t/600t
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HP4-1150 HP4-1150LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 2106352 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis; Chassis mount
View Details