EDCOR Electronics Corporation Audio Matchers TTPC10K/15K

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Dual Balanced or Unbalanced Inputs These are balanced or unbalanced 10K Ohms inputs. The connectors are 3 pin screw Eurostyle connector. Dual Balanced or Unbalanced Output These are balanced or unbalanced 15K Ohms outputs. The connectors are 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Dual Balanced or Unbalanced Inputs These are balanced or unbalanced 10K Ohms inputs. The connectors are 3 pin screw Eurostyle connector. Dual Balanced or Unbalanced Output These are balanced or unbalanced 15K Ohms outputs. The connectors are 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - TTPC10K/15K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
TTPC10K/15K
Audio Matchers TTPC10K/15K
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Dual Balanced or Unbalanced Inputs These are balanced or unbalanced 10K Ohms inputs. The connectors are 3 pin screw Eurostyle connector. Dual Balanced or Unbalanced Output These are balanced or unbalanced 15K Ohms outputs. The connectors are 3 pin screw Eurostyle connector. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Dual Balanced or Unbalanced Inputs
These are balanced or unbalanced 10K Ohms inputs. The connectors are 3 pin screw Eurostyle connector.

Dual Balanced or Unbalanced Output
These are balanced or unbalanced 15K Ohms outputs. The connectors are 3 pin screw Eurostyle connector.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number TTPC10K/15K
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-12 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details