EDCOR Electronics Corporation Audio Matchers S2S15Kt/15K

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Balanced Input This is a stereo balanced 15K Ohms input. The connectors are 3 pin screw Eurostyle connector. Stereo Unbalanced Output This is a stereo unbalanced 15K Ohms output. The connectors are unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Balanced Input This is a stereo balanced 15K Ohms input. The connectors are 3 pin screw Eurostyle connector. Stereo Unbalanced Output This is a stereo unbalanced 15K Ohms output. The connectors are unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - S2S15Kt/15K - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
S2S15Kt/15K
Audio Matchers S2S15Kt/15K
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Balanced Input This is a stereo balanced 15K Ohms input. The connectors are 3 pin screw Eurostyle connector. Stereo Unbalanced Output This is a stereo unbalanced 15K Ohms output. The connectors are unbalanced standard phono (RCA type) jack. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Stereo Balanced Input
This is a stereo balanced 15K Ohms input. The connectors are 3 pin screw Eurostyle connector.

Stereo Unbalanced Output
This is a stereo unbalanced 15K Ohms output. The connectors are unbalanced standard phono (RCA type) jack.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number S2S15Kt/15K
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details