EDCOR Electronics Corporation Audio Matchers M2M150/150

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 150 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 150 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 150 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 150 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - M2M150/150 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
M2M150/150
Audio Matchers M2M150/150
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 150 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 150 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Unbalanced Input
This is an unbalanced 150 Ohms input. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Input
This is a balanced 150 Ohms input. The connector is a 3 pin screw Eurostyle connector.

Unbalanced Output
This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Output
This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number M2M150/150
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details