EDCOR Electronics Corporation Audio Matchers M2M600/150

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - M2M600/150 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
M2M600/150
Audio Matchers M2M600/150
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Unbalanced Input This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack. Balanced Input This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector. Unbalanced Output This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack. Balanced Output This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Unbalanced Input
This is an unbalanced 600 Ohms input. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Input
This is a balanced 600 Ohms input. The connector is a 3 pin screw Eurostyle connector.

Unbalanced Output
This is an unbalanced 150 Ohms output. The connector is an unbalanced standard phono (RCA type) jack.

Balanced Output
This is a balanced 150 Ohms output. The connector is a 3 pin screw Eurostyle connector.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number M2M600/150
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Signal
Mounting Chip Transformer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 327817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -20 C (-4 F)
View Details