EDCOR Electronics Corporation Audio Matchers ST-1

Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 600~10K Ohms line input. The input connector is a 3.5mm phono jack. This input is ideal for computers, mp3 players, CD players, tape decks, tuners or other stereo unbalanced auxiliary level inputs. Stereo Unbalanced Output This is a stereo unbalanced 600~10K Ohms line output. The output connector is a 3.5mm phono jack. This output is ideal for computers, telephone lines, signal processors, amplifiers, or any other units that have a stereo unbalanced auxiliary level. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).
Description
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 600~10K Ohms line input. The input connector is a 3.5mm phono jack. This input is ideal for computers, mp3 players, CD players, tape decks, tuners or other stereo unbalanced auxiliary level inputs. Stereo Unbalanced Output This is a stereo unbalanced 600~10K Ohms line output. The output connector is a 3.5mm phono jack. This output is ideal for computers, telephone lines, signal processors, amplifiers, or any other units that have a stereo unbalanced auxiliary level. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Suppliers

Company
Product
Description
Supplier Links
Audio Matchers - ST-1 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Audio Matchers
ST-1
Audio Matchers ST-1
Broadcast Quality Sound These audio matchers use high quality low noise components to deliver broadcast and recording quality sound. Continuous Use Design Each unit is designed to operate continuously. Stereo Unbalanced Input This is a stereo unbalanced 600~10K Ohms line input. The input connector is a 3.5mm phono jack. This input is ideal for computers, mp3 players, CD players, tape decks, tuners or other stereo unbalanced auxiliary level inputs. Stereo Unbalanced Output This is a stereo unbalanced 600~10K Ohms line output. The output connector is a 3.5mm phono jack. This output is ideal for computers, telephone lines, signal processors, amplifiers, or any other units that have a stereo unbalanced auxiliary level. Surface Mounting The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Broadcast Quality Sound
These audio matchers use high quality low noise components to deliver broadcast and recording quality sound.

Continuous Use Design
Each unit is designed to operate continuously.

Stereo Unbalanced Input
This is a stereo unbalanced 600~10K Ohms line input. The input connector is a 3.5mm phono jack. This input is ideal for computers, mp3 players, CD players, tape decks, tuners or other stereo unbalanced auxiliary level inputs.

Stereo Unbalanced Output
This is a stereo unbalanced 600~10K Ohms line output. The output connector is a 3.5mm phono jack. This output is ideal for computers, telephone lines, signal processors, amplifiers, or any other units that have a stereo unbalanced auxiliary level.

Surface Mounting
The unit is designed for surface mounting with the use of four screws or with double back tape (not provided).

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Transformers
Product Number ST-1
Product Name Audio Matchers
Category Signal
Other Transformer Types / Applications Audio
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details