Shipping Supply, LLC Double Wall Boxes, 16"" x 16"" x 12"" - 10 EACH PER BUNDLE SHP-1603

Description
Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
Double Wall Boxes, 16
Sunnyvale, CA, USA
Double Wall Boxes, 16"" x 16"" x 12"" - 10 EACH PER BUNDLE
SHP-1603
Double Wall Boxes, 16"" x 16"" x 12"" - 10 EACH PER BUNDLE SHP-1603
Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-1603
Product Name Double Wall Boxes, 16"" x 16"" x 12"" - 10 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details