Shipping Supply, LLC Multi-Depth Corrugated Boxes, 20"" x 16"" x 14"" - 20 EACH PER BUNDLE SHP-1786

Description
Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
Multi-Depth Corrugated Boxes, 20
Sunnyvale, CA, USA
Multi-Depth Corrugated Boxes, 20"" x 16"" x 14"" - 20 EACH PER BUNDLE
SHP-1786
Multi-Depth Corrugated Boxes, 20"" x 16"" x 14"" - 20 EACH PER BUNDLE SHP-1786
Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-1786
Product Name Multi-Depth Corrugated Boxes, 20"" x 16"" x 14"" - 20 EACH PER BUNDLE
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details